multicomp PRO Rf Cable Assy, Mcx R/a-Mcx Plug, 132Mm; Connector To Connector Multicomp Pro MC002986

Description
RF CABLE ASSY, MCX R/A-MCX PLUG, 132MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:5.2"; Cable Length - Metric:132mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, MCX R/A-MCX PLUG, 132MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:5.2"; Cable Length - Metric:132mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Mcx R/a-Mcx Plug, 132Mm; Connector To Connector Multicomp Pro - 71AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Mcx R/a-Mcx Plug, 132Mm; Connector To Connector Multicomp Pro
71AC0497
Rf Cable Assy, Mcx R/a-Mcx Plug, 132Mm; Connector To Connector Multicomp Pro 71AC0497
RF CABLE ASSY, MCX R/A-MCX PLUG, 132MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:5.2"; Cable Length - Metric:132mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSY, MCX R/A-MCX PLUG, 132MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:5.2"; Cable Length - Metric:132mm; Jacket Colour:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0497
Product Name Rf Cable Assy, Mcx R/a-Mcx Plug, 132Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Telephone Cable - 1368164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details