multicomp PRO Dust Cover, Pvc, Rj45 Plug Connector; Accessory Type Multicomp MC002985

Description
DUST COVER, PVC, RJ45 PLUG CONNECTOR; Accessory Type:Dust Cover; For Use With:RJ45 Modular Plug Connectors; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
DUST COVER, PVC, RJ45 PLUG CONNECTOR; Accessory Type:Dust Cover; For Use With:RJ45 Modular Plug Connectors; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Pvc, Rj45 Plug Connector; Accessory Type Multicomp - 69AC6204 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Pvc, Rj45 Plug Connector; Accessory Type Multicomp
69AC6204
Dust Cover, Pvc, Rj45 Plug Connector; Accessory Type Multicomp 69AC6204
DUST COVER, PVC, RJ45 PLUG CONNECTOR; Accessory Type:Dust Cover; For Use With:RJ45 Modular Plug Connectors; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DUST COVER, PVC, RJ45 PLUG CONNECTOR; Accessory Type:Dust Cover; For Use With:RJ45 Modular Plug Connectors; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 69AC6204
Product Name Dust Cover, Pvc, Rj45 Plug Connector; Accessory Type Multicomp
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details
Cover - 709-156 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 5.24 inch (133 mm)
View Details
2 suppliers
D Sub Backshells - 2857302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details