multicomp PRO Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp MC002984

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp - 69AC6203 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp
69AC6203
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp 69AC6203
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6203
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products