multicomp PRO Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp Pro MC002982

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp Pro - 69AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp Pro
69AC6201
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp Pro 69AC6201
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6201
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details