multicomp PRO Cover, Yellow, Pvc, Rj45 Conn; Accessory Type Multicomp MC002980

Description
COVER, YELLOW, PVC, RJ45 CONN; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
COVER, YELLOW, PVC, RJ45 CONN; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cover, Yellow, Pvc, Rj45 Conn; Accessory Type Multicomp - 69AC6199 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Yellow, Pvc, Rj45 Conn; Accessory Type Multicomp
69AC6199
Cover, Yellow, Pvc, Rj45 Conn; Accessory Type Multicomp 69AC6199
COVER, YELLOW, PVC, RJ45 CONN; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

COVER, YELLOW, PVC, RJ45 CONN; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 69AC6199
Product Name Cover, Yellow, Pvc, Rj45 Conn; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
3 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.81 inch (46 mm)
View Details
Circular Connector Backshells - 2175587 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium
View Details