multicomp PRO Cover, Green, Pvc, Rj45 Conn, Pk100; Accessory Type Multicomp MC002979

Description
COVER, GREEN, PVC, RJ45 CONN, PK100; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
COVER, GREEN, PVC, RJ45 CONN, PK100; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cover, Green, Pvc, Rj45 Conn, Pk100; Accessory Type Multicomp - 69AC6198 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Green, Pvc, Rj45 Conn, Pk100; Accessory Type Multicomp
69AC6198
Cover, Green, Pvc, Rj45 Conn, Pk100; Accessory Type Multicomp 69AC6198
COVER, GREEN, PVC, RJ45 CONN, PK100; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

COVER, GREEN, PVC, RJ45 CONN, PK100; Accessory Type:Cover; For Use With:RJ45 Modular Plug Connectors; No. of Positions:8Ways; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 69AC6198
Product Name Cover, Green, Pvc, Rj45 Conn, Pk100; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.2 inch (56 mm)
View Details
SB ® 50 DUST COVER,RED - 113890P1 - Anderson Power Products
Specs
Type Cap
View Details
D Sub Backshells - 329438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details