RF COAXIAL, 1.0/2.3 JACK, 75 OHM, PCB; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:75ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 69AC6196 |
| Product Name | Rf Coaxial, 1.0/2.3 Jack, 75 Ohm, Pcb; Connector Type Multicomp Pro |
| Connector Type | 1.0 / 2.3 Connector |