multicomp PRO Rf Coaxial, 1.0/2.3 Plug, 75 Ohm, Cable; Connector Type Multicomp Pro MC002952

Description
RF COAXIAL, 1.0/2.3 PLUG, 75 OHM, CABLE; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, 1.0/2.3 PLUG, 75 OHM, CABLE; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, 1.0/2.3 Plug, 75 Ohm, Cable; Connector Type Multicomp Pro - 69AC6194 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 1.0/2.3 Plug, 75 Ohm, Cable; Connector Type Multicomp Pro
69AC6194
Rf Coaxial, 1.0/2.3 Plug, 75 Ohm, Cable; Connector Type Multicomp Pro 69AC6194
RF COAXIAL, 1.0/2.3 PLUG, 75 OHM, CABLE; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, 1.0/2.3 PLUG, 75 OHM, CABLE; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6194
Product Name Rf Coaxial, 1.0/2.3 Plug, 75 Ohm, Cable; Connector Type Multicomp Pro
Connector Type 1.0 / 2.3 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
RF Connectors - 1051852-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers