multicomp PRO Rf Adapter, Bnc Plug-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro MC002951

Description
RF ADAPTER, BNC PLUG-N JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, BNC PLUG-N JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Bnc Plug-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro - 69AC6193 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Plug-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro
69AC6193
Rf Adapter, Bnc Plug-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro 69AC6193
RF ADAPTER, BNC PLUG-N JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, BNC PLUG-N JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 69AC6193
Product Name Rf Adapter, Bnc Plug-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVG - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
SMA Male Connector, Stainless Steel, RG174/U - 8929 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Type N
Geometry Right Angle
Termination Crimp
View Details