multicomp PRO Rf Adapter, Bnc Jack-Bnc Jack, 75 Ohm; Convert From Coax Type Multicomp Pro MC002950

Description
RF ADAPTER, BNC JACK-BNC JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, BNC JACK-BNC JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Bnc Jack-Bnc Jack, 75 Ohm; Convert From Coax Type Multicomp Pro - 69AC6192 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Jack-Bnc Jack, 75 Ohm; Convert From Coax Type Multicomp Pro
69AC6192
Rf Adapter, Bnc Jack-Bnc Jack, 75 Ohm; Convert From Coax Type Multicomp Pro 69AC6192
RF ADAPTER, BNC JACK-BNC JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, BNC JACK-BNC JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 69AC6192
Product Name Rf Adapter, Bnc Jack-Bnc Jack, 75 Ohm; Convert From Coax Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-24292-FF - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
UHF Female to UHF Female, Adapter - 9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details