multicomp PRO Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Multicomp Pro MC002949

Description
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Multicomp Pro - 69AC6191 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Multicomp Pro
69AC6191
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Multicomp Pro 69AC6191
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6191
Product Name Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052874-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
4 suppliers
Vertical Launch Connectors - NVLC-SF-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details