multicomp PRO Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Multicomp Pro MC002946

Description
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Multicomp Pro - 69AC6188 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Multicomp Pro
69AC6188
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Multicomp Pro 69AC6188
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6188
Product Name Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 7123318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1052599-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers