RF ADAPTER, 1.0/2.3 DIN PLUG-N JACK; Convert From Coax Type:1.0 / 2.3 DIN; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 69AC6187 |
| Product Name | Rf Adapter, 1.0/2.3 Din Plug-N Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | 1.0 / 2.3 Connector |