RF ADAPTER, N PLUG-1.0/2.3 DIN JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 69AC6186 |
| Product Name | Rf Adapter, N Plug-1.0/2.3 Din Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | 1.0 / 2.3 Connector |