RF COAXIAL, SMA PLUG, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 69AC6178 |
| Product Name | Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Multicomp Pro |
| Connector Type | SMA |