multicomp PRO Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Multicomp Pro MC002931

Description
RF COAXIAL, SMA PLUG, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, SMA PLUG, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Multicomp Pro - 69AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Multicomp Pro
69AC6173
Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Multicomp Pro 69AC6173
RF COAXIAL, SMA PLUG, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz RoHS Compliant: Yes

RF COAXIAL, SMA PLUG, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6173
Product Name Rf Coaxial, Sma Plug, 50 Ohm, Panel; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1056452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details