multicomp PRO Rf Coaxial, Sma Jack, 50 Ohm, Cable; Connector Type Multicomp Pro MC002924

Description
RF COAXIAL, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Sma Jack, 50 Ohm, Cable; Connector Type Multicomp Pro - 69AC6166 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
69AC6166
Rf Coaxial, Sma Jack, 50 Ohm, Cable; Connector Type Multicomp Pro 69AC6166
RF COAXIAL, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF COAXIAL, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6166
Product Name Rf Coaxial, Sma Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
Coax Connectors - 1051165-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details