multicomp PRO Terminal,ringtongue,m12,1/0Awg; Stud Size - Metric Multicomp Pro MC002919

Description
TERMINAL,RINGTONGUE, M12,1/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
TERMINAL,RINGTONGUE, M12,1/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal,ringtongue,m12,1/0Awg; Stud Size - Metric Multicomp Pro - 71AC0495 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,ringtongue,m12,1/0Awg; Stud Size - Metric Multicomp Pro
71AC0495
Terminal,ringtongue,m12,1/0Awg; Stud Size - Metric Multicomp Pro 71AC0495
TERMINAL,RINGTONGUE, M12,1/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27-J RoHS Compliant: Yes

TERMINAL,RINGTONGUE,M12,1/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0495
Product Name Terminal,ringtongue,m12,1/0Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details