multicomp PRO Terminal, Ring Tongue, M8, 0Awg, Pk5; Stud Size - Metric Multicomp Pro MC002917

Description
TERMINAL, RING TONGUE, M8, 0AWG, PK5; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M8, 0AWG, PK5; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M8, 0Awg, Pk5; Stud Size - Metric Multicomp Pro - 71AC0493 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 0Awg, Pk5; Stud Size - Metric Multicomp Pro
71AC0493
Terminal, Ring Tongue, M8, 0Awg, Pk5; Stud Size - Metric Multicomp Pro 71AC0493
TERMINAL, RING TONGUE, M8, 0AWG, PK5; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 0AWG, PK5; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0493
Product Name Terminal, Ring Tongue, M8, 0Awg, Pk5; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details