multicomp PRO Terminal, Ring Tongue, M16, 2Awg, Pk5; Stud Size - Metric Multicomp Pro MC002915

Description
TERMINAL, RING TONGUE, M16, 2AWG, PK5; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M16, 2AWG, PK5; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M16, 2Awg, Pk5; Stud Size - Metric Multicomp Pro - 71AC0491 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M16, 2Awg, Pk5; Stud Size - Metric Multicomp Pro
71AC0491
Terminal, Ring Tongue, M16, 2Awg, Pk5; Stud Size - Metric Multicomp Pro 71AC0491
TERMINAL, RING TONGUE, M16, 2AWG, PK5; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M16, 2AWG, PK5; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0491
Product Name Terminal, Ring Tongue, M16, 2Awg, Pk5; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products