multicomp PRO Terminal, Ring Tongue, M16, 4Awg, Pk25; Stud Size - Metric Multicomp Pro MC002910

Description
TERMINAL, RING TONGUE, M16, 4AWG, PK25; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M16, 4AWG, PK25; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M16, 4Awg, Pk25; Stud Size - Metric Multicomp Pro - 71AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M16, 4Awg, Pk25; Stud Size - Metric Multicomp Pro
71AC0486
Terminal, Ring Tongue, M16, 4Awg, Pk25; Stud Size - Metric Multicomp Pro 71AC0486
TERMINAL, RING TONGUE, M16, 4AWG, PK25; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M16, 4AWG, PK25; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0486
Product Name Terminal, Ring Tongue, M16, 4Awg, Pk25; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers