multicomp PRO Terminal, Ring Tongue, M12, 6Awg, Pk50; Stud Size - Metric Multicomp Pro MC002905

Description
TERMINAL, RING TONGUE, M12, 6AWG, PK50; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M12, 6AWG, PK50; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M12, 6Awg, Pk50; Stud Size - Metric Multicomp Pro - 71AC0481 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M12, 6Awg, Pk50; Stud Size - Metric Multicomp Pro
71AC0481
Terminal, Ring Tongue, M12, 6Awg, Pk50; Stud Size - Metric Multicomp Pro 71AC0481
TERMINAL, RING TONGUE, M12, 6AWG, PK50; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M12, 6AWG, PK50; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0481
Product Name Terminal, Ring Tongue, M12, 6Awg, Pk50; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details