multicomp PRO Terminal, Ring Tongue, M10, 6Awg, Pk50; Stud Size - Metric Multicomp Pro MC002904

Description
TERMINAL, RING TONGUE, M10, 6AWG, PK50; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M10, 6AWG, PK50; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M10, 6Awg, Pk50; Stud Size - Metric Multicomp Pro - 71AC0480 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 6Awg, Pk50; Stud Size - Metric Multicomp Pro
71AC0480
Terminal, Ring Tongue, M10, 6Awg, Pk50; Stud Size - Metric Multicomp Pro 71AC0480
TERMINAL, RING TONGUE, M10, 6AWG, PK50; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 6AWG, PK50; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0480
Product Name Terminal, Ring Tongue, M10, 6Awg, Pk50; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details