multicomp PRO Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Multicomp Pro MC002892

Description
TERMINAL, RING TONGUE, M8, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M8, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Multicomp Pro - 71AC0468 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Multicomp Pro
71AC0468
Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Multicomp Pro 71AC0468
TERMINAL, RING TONGUE, M8, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (27 RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0468
Product Name Terminal, Ring Tongue, M8, 10Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M12G4-P1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Lug/Connector - 224334022 - Radwell International
Allen-Bradley / Rockwell Automation
View Details