multicomp PRO Terminal, Ring Tongue, M4, 10Awg, Pk100; Stud Size - Metric Multicomp Pro MC002889

Description
TERMINAL, RING TONGUE, M4, 10AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M4, 10AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M4, 10Awg, Pk100; Stud Size - Metric Multicomp Pro - 71AC0465 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 10Awg, Pk100; Stud Size - Metric Multicomp Pro
71AC0465
Terminal, Ring Tongue, M4, 10Awg, Pk100; Stud Size - Metric Multicomp Pro 71AC0465
TERMINAL, RING TONGUE, M4, 10AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 10AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0465
Product Name Terminal, Ring Tongue, M4, 10Awg, Pk100; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Module connector - MS6-9-AMV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
IEC Duplex Rcpt, 20A, Din Rail Mtg - 1492-REC20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 20.0 amps
View Details