multicomp PRO Terminal, Ring Tongue, M12, 14Awg, Pk100; Stud Size - Metric Multicomp Pro MC002888

Description
TERMINAL, RING TONGUE, M12, 14AWG, PK100; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M12, 14AWG, PK100; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M12, 14Awg, Pk100; Stud Size - Metric Multicomp Pro - 71AC0464 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M12, 14Awg, Pk100; Stud Size - Metric Multicomp Pro
71AC0464
Terminal, Ring Tongue, M12, 14Awg, Pk100; Stud Size - Metric Multicomp Pro 71AC0464
TERMINAL, RING TONGUE, M12, 14AWG, PK100; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M12, 14AWG, PK100; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0464
Product Name Terminal, Ring Tongue, M12, 14Awg, Pk100; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details