multicomp PRO Terminal, Ring Tongue, M5, 14Awg, Pk100; Stud Size - Metric Multicomp Pro MC002883

Description
TERMINAL, RING TONGUE, M5, 14AWG, PK100; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M5, 14AWG, PK100; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M5, 14Awg, Pk100; Stud Size - Metric Multicomp Pro - 71AC0459 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 14Awg, Pk100; Stud Size - Metric Multicomp Pro
71AC0459
Terminal, Ring Tongue, M5, 14Awg, Pk100; Stud Size - Metric Multicomp Pro 71AC0459
TERMINAL, RING TONGUE, M5, 14AWG, PK100; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 14AWG, PK100; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0459
Product Name Terminal, Ring Tongue, M5, 14Awg, Pk100; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products