The Terminal, Ring Tongue, M6, 16Awg, Pk100 is a non-insulated terminal designed for crimp termination. It is made of copper and features a tin plating for enhanced conductivity and corrosion resistance. This terminal is suitable for wire sizes ranging from 16 AWG to 22 AWG, with a conductor cross-section area of 0.5 to 1.5 mm². The stud size is metric M6, equivalent to 1/4 inch in imperial measurements. This product is packaged in quantities of 100 and is compliant with RoHS regulations. It is ideal for applications requiring reliable electrical connections in various electronic and electrical systems.
TERMINAL, RING TONGUE, M6, 16AWG, PK100; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71AC0453 |
| Product Name | Terminal, Ring Tongue, M6, 16Awg, Pk100; Stud Size - Metric Multicomp Pro |
| Contact Size (AWG) | ? to 16 AWG |