multicomp PRO Terminal, Ring Tongue, M4, 16Awg, Pk100; Stud Size - Metric Multicomp Pro MC002874

Description
TERMINAL, RING TONGUE, M4, 16AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M4, 16AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M4, 16Awg, Pk100; Stud Size - Metric Multicomp Pro - 71AC0450 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 16Awg, Pk100; Stud Size - Metric Multicomp Pro
71AC0450
Terminal, Ring Tongue, M4, 16Awg, Pk100; Stud Size - Metric Multicomp Pro 71AC0450
TERMINAL, RING TONGUE, M4, 16AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 16AWG, PK100; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0450
Product Name Terminal, Ring Tongue, M4, 16Awg, Pk100; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details