multicomp PRO Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro MC002870

Description
CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro - 69AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro
69AC6161
Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro 69AC6161
CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC6161
Product Name Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
ZK2000-7174-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers