multicomp PRO Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro MC002869

Description
CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro - 69AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro
69AC6160
Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro 69AC6160
CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, 500MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC6160
Product Name Cable Assy, Bnc Plug-Plug, 500Mm; Connector To Connector Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 1562745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking; Video
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details