RF COAXIAL, FME JACK, CABLE; Connector Type:FME Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 69AC6159 |
| Product Name | Rf Coaxial, Fme Jack, Cable; Connector Type Multicomp Pro |
| Connector Type | FME |