RF COAXIAL, UHF PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 69AC6156 |
| Product Name | Rf Coaxial, Uhf Plug, Cable; Connector Type Multicomp Pro |
| Connector Type | UHF |