multicomp PRO Rf Adapter, N Plug-Bnc Jack; Convert From Coax Type Multicomp Pro MC002862

Description
RF ADAPTER, N PLUG-BNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; Product Range:-RoHS Compliant: Yes
Description
RF ADAPTER, N PLUG-BNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, N Plug-Bnc Jack; Convert From Coax Type Multicomp Pro - 69AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Plug-Bnc Jack; Convert From Coax Type Multicomp Pro
69AC6154
Rf Adapter, N Plug-Bnc Jack; Convert From Coax Type Multicomp Pro 69AC6154
RF ADAPTER, N PLUG-BNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; Product Range:-RoHS Compliant: Yes

RF ADAPTER, N PLUG-BNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 69AC6154
Product Name Rf Adapter, N Plug-Bnc Jack; Convert From Coax Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
View Details
Coaxial Adapters - 8714B2 - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details