multicomp PRO Rf Coax Adapter, F Plug-Pal Jack; Convert From Coax Type Multicomp Pro MC002860

Description
RF COAX ADAPTER, F PLUG-PAL JACK; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:PAL; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes
Datasheet
Description
RF COAX ADAPTER, F PLUG-PAL JACK; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:PAL; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adapter, F Plug-Pal Jack; Convert From Coax Type Multicomp Pro - 69AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adapter, F Plug-Pal Jack; Convert From Coax Type Multicomp Pro
69AC6152
Rf Coax Adapter, F Plug-Pal Jack; Convert From Coax Type Multicomp Pro 69AC6152
RF COAX ADAPTER, F PLUG-PAL JACK; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:PAL; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes

RF COAX ADAPTER, F PLUG-PAL JACK; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:PAL; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6152
Product Name Rf Coax Adapter, F Plug-Pal Jack; Convert From Coax Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 18.000 GHz
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details