multicomp PRO Rf Coaxial, F Plug, Cable; Connector Type Multicomp Pro MC002855

Description
RF COAXIAL, F PLUG, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:RG6/U; Contact Material:-; Contact Plating:-; Frequency Max:-; ConnectorRoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, F PLUG, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:RG6/U; Contact Material:-; Contact Plating:-; Frequency Max:-; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, F Plug, Cable; Connector Type Multicomp Pro - 69AC6147 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, F Plug, Cable; Connector Type Multicomp Pro
69AC6147
Rf Coaxial, F Plug, Cable; Connector Type Multicomp Pro 69AC6147
RF COAXIAL, F PLUG, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:RG6/U; Contact Material:-; Contact Plating:-; Frequency Max:-; ConnectorRoHS Compliant: Yes

RF COAXIAL, F PLUG, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:RG6/U; Contact Material:-; Contact Plating:-; Frequency Max:-; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6147
Product Name Rf Coaxial, F Plug, Cable; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 7581616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Data Connectivity Housings - 1-1452581-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers