multicomp PRO Rf Coaxial, Bnc Jack, Cable; Connector Type Multicomp Pro MC002848

Description
RF COAXIAL, BNC JACK, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, BNC JACK, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Bnc Jack, Cable; Connector Type Multicomp Pro - 69AC6140 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Jack, Cable; Connector Type Multicomp Pro
69AC6140
Rf Coaxial, Bnc Jack, Cable; Connector Type Multicomp Pro 69AC6140
RF COAXIAL, BNC JACK, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

RF COAXIAL, BNC JACK, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6140
Product Name Rf Coaxial, Bnc Jack, Cable; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051639-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details