multicomp PRO Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro MC002847

Description
RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG58U, RG59U, RG6U; Contact Material:Copper; Contact Plating:-; FrequencyRoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG58U, RG59U, RG6U; Contact Material:Copper; Contact Plating:-; FrequencyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro - 69AC6139 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro
69AC6139
Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro 69AC6139
RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG58U, RG59U, RG6U; Contact Material:Copper; Contact Plating:-; FrequencyRoHS Compliant: Yes

RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG58U, RG59U, RG6U; Contact Material:Copper; Contact Plating:-; FrequencyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6139
Product Name Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052063-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 1243264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details