RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:75ohm; Coaxial Cable Types:RG59/U; Contact Material:Copper; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 69AC6138 |
| Product Name | Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro |
| Connector Type | BNC |