multicomp PRO Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro MC002845

Description
RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro - 69AC6137 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro
69AC6137
Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro 69AC6137
RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59/U; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 69AC6137
Product Name Rf Coaxial, Bnc Plug, Cable; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1123766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052324-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers