multicomp PRO Fan Power Cord, 45Deg Rcpt, 72, Blk; For Use With Multicomp Pro MC002841

Description
FAN POWER CORD, 45DEG RCPT, 72", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45DEG RCPT, 72", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45Deg Rcpt, 72, Blk; For Use With Multicomp Pro - 67AC6065 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Rcpt, 72, Blk; For Use With Multicomp Pro
67AC6065
Fan Power Cord, 45Deg Rcpt, 72, Blk; For Use With Multicomp Pro 67AC6065
FAN POWER CORD, 45DEG RCPT, 72", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG RCPT, 72", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 67AC6065
Product Name Fan Power Cord, 45Deg Rcpt, 72, Blk; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details