multicomp PRO Power Cord, Nema 1-15P/iec C7, 5.9Ft; Connector Type A Multicomp Pro MC002839

Description
POWER CORD, NEMA 1-15P/IEC C7, 5.9FT; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P/IEC C7, 5.9FT; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P/iec C7, 5.9Ft; Connector Type A Multicomp Pro - 67AC6063 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P/iec C7, 5.9Ft; Connector Type A Multicomp Pro
67AC6063
Power Cord, Nema 1-15P/iec C7, 5.9Ft; Connector Type A Multicomp Pro 67AC6063
POWER CORD, NEMA 1-15P/IEC C7, 5.9FT; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 1-15P/IEC C7, 5.9FT; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC6063
Product Name Power Cord, Nema 1-15P/iec C7, 5.9Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details