multicomp PRO Fan Power Cord, 45Deg Rcpt, 24, Blk; For Use With Multicomp Pro MC002838

Description
FAN POWER CORD, 45DEG RCPT, 24", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45DEG RCPT, 24", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45Deg Rcpt, 24, Blk; For Use With Multicomp Pro - 67AC6062 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45Deg Rcpt, 24, Blk; For Use With Multicomp Pro
67AC6062
Fan Power Cord, 45Deg Rcpt, 24, Blk; For Use With Multicomp Pro 67AC6062
FAN POWER CORD, 45DEG RCPT, 24", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45DEG RCPT, 24", BLK; For Use With:Axial Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 67AC6062
Product Name Fan Power Cord, 45Deg Rcpt, 24, Blk; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers