multicomp PRO Power Cord, Iec 60320 C20-C19, 8.2Ft; Connector Type A Multicomp Pro MC002834

Description
POWER CORD, IEC 60320 C20-C19, 8.2FT; Connector Type A:IEC 60320 C20; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C20-C19, 8.2FT; Connector Type A:IEC 60320 C20; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C20-C19, 8.2Ft; Connector Type A Multicomp Pro - 67AC6058 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C20-C19, 8.2Ft; Connector Type A Multicomp Pro
67AC6058
Power Cord, Iec 60320 C20-C19, 8.2Ft; Connector Type A Multicomp Pro 67AC6058
POWER CORD, IEC 60320 C20-C19, 8.2FT; Connector Type A:IEC 60320 C20; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC 60320 C20-C19, 8.2FT; Connector Type A:IEC 60320 C20; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC6058
Product Name Power Cord, Iec 60320 C20-C19, 8.2Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details