multicomp PRO Power Cord, Iec 60320 C14-C13, 6Ft; Connector Type A Multicomp Pro MC002830

Description
POWER CORD, IEC 60320 C14-C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C14-C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-C13, 6Ft; Connector Type A Multicomp Pro - 67AC6054 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-C13, 6Ft; Connector Type A Multicomp Pro
67AC6054
Power Cord, Iec 60320 C14-C13, 6Ft; Connector Type A Multicomp Pro 67AC6054
POWER CORD, IEC 60320 C14-C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC6054
Product Name Power Cord, Iec 60320 C14-C13, 6Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details