multicomp PRO Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro MC002829

Description
PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro - 67AC6053 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro
67AC6053
Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro 67AC6053
PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, NEMA 5-15P/IEC 60320 C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC6053
Product Name Pwr Cord, Nema 5-15P/iec 60320 C13, 10Ft; Connector Type A Multicomp Pro
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details