multicomp PRO Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro MC002818

Description
RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Description
RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Ethernet Connector, Cat6, Plug, 8Pos, Cable from Multicomp Pro is designed for reliable network connections. It features an 8P8C configuration and is suitable for cable mounting. This connector is rated for IP67 waterproof protection, ensuring functionality even when immersed in water up to 1 meter for 30 minutes. The current rating is 1.5A with a voltage rating of 125V, making it suitable for various applications. The contact resistance is a maximum of 30m,Ѷ initially, and it has a dielectric withstand voltage of 750V AC for one minute. The materials used include PA 6.6 for the sealing nut and EPDM for the seal and gasket, providing durability and resistance to environmental factors. This connector is RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The RJ45 Ethernet Connector, Cat6, Plug, 8Pos, Cable from Multicomp Pro is designed for reliable network connections. It features an 8P8C configuration and is suitable for cable mounting. This connector is rated for IP67 waterproof protection, ensuring functionality even when immersed in water up to 1 meter for 30 minutes. The current rating is 1.5A with a voltage rating of 125V, making it suitable for various applications. The contact resistance is a maximum of 30m,Ѷ initially, and it has a dielectric withstand voltage of 750V AC for one minute. The materials used include PA 6.6 for the sealing nut and EPDM for the seal and gasket, providing durability and resistance to environmental factors. This connector is RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro - 72AC6192 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro
72AC6192
Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro 72AC6192
RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes

RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6192
Product Name Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products