multicomp PRO Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro MC002817

Description
RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Datasheet
Description
RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro - 72AC6191 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro
72AC6191
Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro 72AC6191
RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes

RJ45 ENET CONN, CAT6, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6191
Product Name Rj45 Enet Conn, Cat6, Plug, 8Pos, Cable; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details