multicomp PRO Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro MC002814

Description
RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet
Description
RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro - 72AC6190 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro
72AC6190
Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro 72AC6190
RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes

RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6190
Product Name Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products