multicomp PRO Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro MC002813

Description
RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet
Description
RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro - 72AC6189 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro
72AC6189
Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro 72AC6189
RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes

RJ45 ENET CONN, CAT6, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP67; Connector Mounting:Panel Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6189
Product Name Rj45 Enet Conn, Cat6, Jack, 8Pos, Panel; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details